J94022 -- EYE BOLT - NON METRIC
Proto® Industrial Tools
Eye Bolt - Non Metric
J94022
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
3.09 INCH
3.09 LENGTH - DECIMAL
1-1/4 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
16 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
1.69 INCH EYE OUTER DIAMETER
0.94 INCH EYE INNER DIAMETER
1.69 EYE OUTER DIAMETER - DECIMAL
.94 EYE INNER DIAMETER - DECIMAL
PROTO. BRAND
TENSILE STRENGTH 1300 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
3.09 INCH
3.09 LENGTH - DECIMAL
1-1/4 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
16 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
1.69 INCH EYE OUTER DIAMETER
0.94 INCH EYE INNER DIAMETER
1.69 EYE OUTER DIAMETER - DECIMAL
.94 EYE INNER DIAMETER - DECIMAL
PROTO. BRAND
TENSILE STRENGTH 1300 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
3.09 INCH
3.09 LENGTH - DECIMAL
1-1/4 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
16 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
1.69 INCH EYE OUTER DIAMETER
0.94 INCH EYE INNER DIAMETER
1.69 EYE OUTER DIAMETER - DECIMAL
.94 EYE INNER DIAMETER - DECIMAL
PROTO. BRAND
TENSILE STRENGTH 1300 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SHOULDER TYPE
- FORGED HEAT TREATED CARBON STEEL MATERIAL
- 3.09 INCH
- 3.09 LENGTH - DECIMAL
- 1-1/4 INCH THREAD LENGTH
- 3/8 INCH NOMINAL DIAMETER
- UNC CLASS 2A THREAD SERIES
- 16 TPI
- ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- 1.69 INCH EYE OUTER DIAMETER
- 0.94 INCH EYE INNER DIAMETER
- 1.69 EYE OUTER DIAMETER - DECIMAL
- .94 EYE INNER DIAMETER - DECIMAL
- PROTO. BRAND
- TENSILE STRENGTH 1300 LB
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
J94022 |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Shoulder
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
0.6500 tons (0.5897 metric tons)
|
|
Units
|
Inch
|
Unlock Full Specs
to access all available technical data
Similar Products
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
Rating
Load Rated
Material
Galvanised metal
Finish
Galvanized
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Maximum Load
13.23 tons (12 metric tons)
Weight
21.12 lbs (9.58 kg)
View Details