J94021 -- EYE BOLT - NON METRIC
Proto® Industrial Tools
Eye Bolt - Non Metric
J94021
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
2.66 INCH
2.66 LENGTH - DECIMAL
1.12 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
18 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
1.44 INCH EYE OUTER DIAMETER
0.81 INCH EYE INNER DIAMETER
1.44 EYE OUTER DIAMETER - DECIMAL
.81 EYE INNER DIAMETER - DECIMAL
PROTO. BRAND
TENSILE STRENGTH 900 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
2.66 INCH
2.66 LENGTH - DECIMAL
1.12 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
18 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
1.44 INCH EYE OUTER DIAMETER
0.81 INCH EYE INNER DIAMETER
1.44 EYE OUTER DIAMETER - DECIMAL
.81 EYE INNER DIAMETER - DECIMAL
PROTO. BRAND
TENSILE STRENGTH 900 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
2.66 INCH
2.66 LENGTH - DECIMAL
1.12 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
18 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
1.44 INCH EYE OUTER DIAMETER
0.81 INCH EYE INNER DIAMETER
1.44 EYE OUTER DIAMETER - DECIMAL
.81 EYE INNER DIAMETER - DECIMAL
PROTO. BRAND
TENSILE STRENGTH 900 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SHOULDER TYPE
- FORGED HEAT TREATED CARBON STEEL MATERIAL
- 2.66 INCH
- 2.66 LENGTH - DECIMAL
- 1.12 INCH THREAD LENGTH
- 5/16 INCH NOMINAL DIAMETER
- UNC CLASS 2A THREAD SERIES
- 18 TPI
- ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- 1.44 INCH EYE OUTER DIAMETER
- 0.81 INCH EYE INNER DIAMETER
- 1.44 EYE OUTER DIAMETER - DECIMAL
- .81 EYE INNER DIAMETER - DECIMAL
- PROTO. BRAND
- TENSILE STRENGTH 900 LB
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
J94021 |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Shoulder
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
0.4500 tons (0.4082 metric tons)
|
|
Units
|
Inch
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Maximum Load
9.92 tons (9 metric tons)
Weight
13.83 lbs (6.27 kg)
View Details
Rating
Load Rated
Material
Steel; Mild Steel
Finish
Zinc Plated
View Details
Features
Swivel
Thread Size
5/8-11 In
Maximum Load
0.7500 tons (0.6804 metric tons)
View Details