LAPP's ETHERLINE® ACCESS M05T features 5 RJ45 ports and is a managed industrial Ethernet switch made for fixed installation, indoor industrial applications. Managed switches allow the user to have better control of their network and the traffic moving through it with the use of Turbo Ring, ring coupling, port-based VLAN, QoS, RMON, bandwidth management, port mirroring, and warning by email or relay. It conforms to UL and CE and provides protection from broadcast storms. This product features a robust metal housing and DIN rail mouting, redundant power inputs and is a fanless, maintenance free solution.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700121 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ETHERLINE® ACCESS SWITCH TYPE : Managed NUMBER OF PORTS : 5 x RJ45 CLASSIFICATION : M05T TEMPERATURE : 32°F to +140°F 0°C to +60°C MEAN TIME BETWEEN FAILURES (YEARS) : >97 PACKET BUFFER SIZE : 1 Mbit IP RATING : IP30 SUPPORTED PROTOCOLS : HTTP Telenet Ethernet/IP Mobus/TCP IPv6 and more DIMENSIONS : 2.11" W x 5.31" L x 4.13" H STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Network Equipment |
| Product Number | OLF21700121 |
| Product Name | ETHERLINE® ACCESS M05T 5 Port RJ45 Mananged Industrial Ethernet Switch |
| Network Equipment | Switch |