Lapp Tannehill ETHERLINE® ACCESS U05T 8 Port RJ45 Unmanaged Industrial Ethernet Switch OLF21700118

Description
LAPP's ETHERLINE® ACCESS U05T features 5 RJ45 ports and is an unmanaged industrial Ethernet switch made for fixed installation, indoor industrial applications. This product allows Ethernet devices to communicate with one another. It conforms to UL and CE and provides protection from broadcast storms. This product features a robust metal housing and DIN rail mouting, redundant power inputs and is a fanless, maintenance free solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700118 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ETHERLINE® ACCESS SWITCH TYPE : Unmanaged NUMBER OF PORTS : 5 x RJ45 CLASSIFICATION : U05T TEMPERATURE : 14°F to +140°F -10°C to +60°C MEAN TIME BETWEEN FAILURES (YEARS) : >347 PACKET BUFFER SIZE : 512 kbit IP RATING : IP30 DIMENSIONS : 1.18" W x 4.52" L x 2.76" H STANDARDS/APPROVALS : UL Approved
Description
LAPP's ETHERLINE® ACCESS U05T features 5 RJ45 ports and is an unmanaged industrial Ethernet switch made for fixed installation, indoor industrial applications. This product allows Ethernet devices to communicate with one another. It conforms to UL and CE and provides protection from broadcast storms. This product features a robust metal housing and DIN rail mouting, redundant power inputs and is a fanless, maintenance free solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700118 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ETHERLINE® ACCESS SWITCH TYPE : Unmanaged NUMBER OF PORTS : 5 x RJ45 CLASSIFICATION : U05T TEMPERATURE : 14°F to +140°F -10°C to +60°C MEAN TIME BETWEEN FAILURES (YEARS) : >347 PACKET BUFFER SIZE : 512 kbit IP RATING : IP30 DIMENSIONS : 1.18" W x 4.52" L x 2.76" H STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
ETHERLINE® ACCESS U05T 8 Port RJ45 Unmanaged Industrial Ethernet Switch - OLF21700118 - Lapp Tannehill
Savage, MN, United States
ETHERLINE® ACCESS U05T 8 Port RJ45 Unmanaged Industrial Ethernet Switch
OLF21700118
ETHERLINE® ACCESS U05T 8 Port RJ45 Unmanaged Industrial Ethernet Switch OLF21700118
LAPP's ETHERLINE® ACCESS U05T features 5 RJ45 ports and is an unmanaged industrial Ethernet switch made for fixed installation, indoor industrial applications. This product allows Ethernet devices to communicate with one another. It conforms to UL and CE and provides protection from broadcast storms. This product features a robust metal housing and DIN rail mouting, redundant power inputs and is a fanless, maintenance free solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700118 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ETHERLINE® ACCESS SWITCH TYPE : Unmanaged NUMBER OF PORTS : 5 x RJ45 CLASSIFICATION : U05T TEMPERATURE : 14°F to +140°F -10°C to +60°C MEAN TIME BETWEEN FAILURES (YEARS) : >347 PACKET BUFFER SIZE : 512 kbit IP RATING : IP30 DIMENSIONS : 1.18" W x 4.52" L x 2.76" H STANDARDS/APPROVALS : UL Approved

LAPP's ETHERLINE® ACCESS U05T features 5 RJ45 ports and is an unmanaged industrial Ethernet switch made for fixed installation, indoor industrial applications. This product allows Ethernet devices to communicate with one another. It conforms to UL and CE and provides protection from broadcast storms. This product features a robust metal housing and DIN rail mouting, redundant power inputs and is a fanless, maintenance free solution.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700118 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ETHERLINE® ACCESS SWITCH TYPE : Unmanaged NUMBER OF PORTS : 5 x RJ45 CLASSIFICATION : U05T TEMPERATURE : 14°F to +140°F -10°C to +60°C MEAN TIME BETWEEN FAILURES (YEARS) : >347 PACKET BUFFER SIZE : 512 kbit IP RATING : IP30 DIMENSIONS : 1.18" W x 4.52" L x 2.76" H STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Network Equipment
Product Number OLF21700118
Product Name ETHERLINE® ACCESS U05T 8 Port RJ45 Unmanaged Industrial Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
View Details