Spirax-Sarco Boiler Level Controller LC2250

Description
The Spirax Sarco LC2250 is a level controller for on / off or modulating control of conductive liquid levels. The LC2250 has two alarm outputs that can be configured high or low. The controller is suitable for use with liquids having an electrical conductivity of 5 μS / cm or 5 ppm, when used with an LP20, PA20 or PA420 capacitance probe. The LC2250 may be used on boilers, tanks, or vessels operating at up to 32 bar g at 239 ° C. The front panel has a 3 digit LCD display and a five-button keypad. The unit can be be panel, DIN rail, or chassis mounted. Principal features: Level controller for modulating or on/off control of boilers. Universal power supply – 110 Vac to 240 Vac at 50 / 60 Hz. TüV approved. Alarms – high or low. Input filter for turbulent conditions. 0/4-20 mA retransmit. Infrared communications
Description
The Spirax Sarco LC2250 is a level controller for on / off or modulating control of conductive liquid levels. The LC2250 has two alarm outputs that can be configured high or low. The controller is suitable for use with liquids having an electrical conductivity of 5 μS / cm or 5 ppm, when used with an LP20, PA20 or PA420 capacitance probe. The LC2250 may be used on boilers, tanks, or vessels operating at up to 32 bar g at 239 ° C. The front panel has a 3 digit LCD display and a five-button keypad. The unit can be be panel, DIN rail, or chassis mounted. Principal features: Level controller for modulating or on/off control of boilers. Universal power supply – 110 Vac to 240 Vac at 50 / 60 Hz. TüV approved. Alarms – high or low. Input filter for turbulent conditions. 0/4-20 mA retransmit. Infrared communications

Suppliers

Company
Product
Description
Supplier Links
Boiler Level Controller - LC2250 - Spirax-Sarco
Cheltenham, United Kingdom
Boiler Level Controller
LC2250
Boiler Level Controller LC2250
The Spirax Sarco LC2250 is a level controller for on / off or modulating control of conductive liquid levels. The LC2250 has two alarm outputs that can be configured high or low. The controller is suitable for use with liquids having an electrical conductivity of 5 μS / cm or 5 ppm, when used with an LP20, PA20 or PA420 capacitance probe. The LC2250 may be used on boilers, tanks, or vessels operating at up to 32 bar g at 239 ° C. The front panel has a 3 digit LCD display and a five-button keypad. The unit can be be panel, DIN rail, or chassis mounted. Principal features: Level controller for modulating or on/off control of boilers. Universal power supply – 110 Vac to 240 Vac at 50 / 60 Hz. TüV approved. Alarms – high or low. Input filter for turbulent conditions. 0/4-20 mA retransmit. Infrared communications

The Spirax Sarco LC2250 is a level controller for on / off or modulating control of conductive liquid levels.

The LC2250 has two alarm outputs that can be configured high or low.

The controller is suitable for use with liquids having an electrical conductivity of 5 μS / cm or 5 ppm, when used with an LP20, PA20 or PA420 capacitance probe.

The LC2250 may be used on boilers, tanks, or vessels operating at up to 32 bar g at 239 ° C.

The front panel has a 3 digit LCD display and a five-button keypad.

The unit can be be panel, DIN rail, or chassis mounted.

Principal features:

  • Level controller for modulating or on/off control of boilers.
  • Universal power supply – 110 Vac to 240 Vac at 50 / 60 Hz.
  • TÜV approved.
  • Alarms – high or low.
  • Input filter for turbulent conditions.
  • 0/4-20 mA retransmit.
  • Infrared communications
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Level Controllers
Product Number LC2250
Product Name Boiler Level Controller
Control Limit
Form Factor Chassis; DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Interface Network
Inputs 8 inputs
Type Current Loop (Transmitter) Excitation
View Details
Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Robust controller and display instrument for level sensors - VEGAMET 861 - VEGA Americas, Inc.
Specs
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel
View Details