The Variocrimp 16 Crimping Tool is designed for crimping both insulated and uninsulated ferrules, accommodating wire sizes of 6, 10, and 16 mm², or 10, 8, and 6 AWG. It features a square crimping form that allows for high conductor pull-out forces and does not require specific orientation for inserting ferrules, making it user-friendly for both right- and left-handed users. The tool includes a forced lock mechanism that ensures gas-tight crimping, preventing oxidation and maintaining low contact resistance, which is critical for reliable signal and power transmission. After crimping, the tool automatically opens, enhancing efficiency. Weighing 600 grams, it is ergonomically designed for comfortable handling. The product is compliant with RoHS standards.
Hand Crimper Tool Ferrules
VARIOCRIMP 16 CRIMPING TOOL; FOR INSULATED AND UNINSULATED FERRULES; AWG 10 6 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2946-206-1216-ND | 23AH8598 |
| Product Name | Crimpers, Applicators, Presses | Variocrimp 16 Crimping Tool; For Insulated And Uninsulated Ferrules; Awg 10 6 Rohs Compliant Wago |
| Tool Type | Crimper | Crimper |