Belmont Metals, Inc. Datasheets for Ingots and Casting Stock

Ingots and casting stock are metal and alloy product forms designed for foundry work, die casting, investment casting, and other metal casting applications.
Ingots and Casting Stock: Learn more

Product Name Notes
Aluminum Alloys Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element...
Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are...
Babbitt Metals Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at...
Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an...
Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the...
Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity...
Everdur Silicon Bronze Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications With its pleasant color (and ability to accept a range...
Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands...
Low Melting (Fusible) Alloys Featuring 158°F, 203°F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117° – 281°F.Non-eutectic: melting points from 107° – 338°F.Mellottes...
Pewter Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter Pewter is a malleable metal alloy, traditionally 85...
Sculpture Alloys Featuring Everdur Silicon Bronze, Art Caster’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard...
Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base...
White Metals Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications White metals are any of several light-colored alloys used as...
Zinc Alloys Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special...
Featuring 99.99% Indium and Indium-Based Low Melting Alloys Indium was discovered by the German chemists Ferdinand Reich and Hieronymus Richter in 1863. Reich and Richter had been looking for traces...