Belmont Metals, Inc. Low Melting (Fusible) Alloys 2581 - TRU

Description
Low Melting (Fusible) Alloys Featuring 158°F, 203°F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117° – 281°F.Non-eutectic: melting points from 107° – 338°F.Mellottes metal, Rose metal, Wood’s metal, and others. Low-melting alloy wire. Low-Melting or Fusible alloys (Also known as Eutectic and Non-Eutectic Alloys) are generally the alloys that melt below 450 Deg. F. ( 233 Deg. C ). The most useful are the alloys containing high percentages of Bismuth combined with Lead, Tin, Cadmium, Indium and other metals. The low melting temperature and unique growth/shrinkage characteristics of these alloys lead to a greater diversity in useful applications than almost any other alloy system. Applications: From radiation therapy shielding applications to creating chucks for holding parts during machining , from being used as filler material when bending pipe or tube to creating fusible elements in automatic fire sprinklers , Low-Melting alloys continue to have a quiet yet profound impact on our lives. Forms: Cake, Ingot, Bar, Shot, Wire, Stick, Strip & Custom Shapes
Description
Low Melting (Fusible) Alloys Featuring 158°F, 203°F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117° – 281°F.Non-eutectic: melting points from 107° – 338°F.Mellottes metal, Rose metal, Wood’s metal, and others. Low-melting alloy wire. Low-Melting or Fusible alloys (Also known as Eutectic and Non-Eutectic Alloys) are generally the alloys that melt below 450 Deg. F. ( 233 Deg. C ). The most useful are the alloys containing high percentages of Bismuth combined with Lead, Tin, Cadmium, Indium and other metals. The low melting temperature and unique growth/shrinkage characteristics of these alloys lead to a greater diversity in useful applications than almost any other alloy system. Applications: From radiation therapy shielding applications to creating chucks for holding parts during machining , from being used as filler material when bending pipe or tube to creating fusible elements in automatic fire sprinklers , Low-Melting alloys continue to have a quiet yet profound impact on our lives. Forms: Cake, Ingot, Bar, Shot, Wire, Stick, Strip & Custom Shapes

Suppliers

Company
Product
Description
Supplier Links
Low Melting (Fusible) Alloys - 2581 - TRU - Belmont Metals, Inc.
Brooklyn, NY, USA
Low Melting (Fusible) Alloys
2581 - TRU
Low Melting (Fusible) Alloys 2581 - TRU
Low Melting (Fusible) Alloys Featuring 158°F, 203°F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117° – 281°F.Non-eutectic: melting points from 107° – 338°F.Mellottes metal, Rose metal, Wood’s metal, and others. Low-melting alloy wire. Low-Melting or Fusible alloys (Also known as Eutectic and Non-Eutectic Alloys) are generally the alloys that melt below 450 Deg. F. ( 233 Deg. C ). The most useful are the alloys containing high percentages of Bismuth combined with Lead, Tin, Cadmium, Indium and other metals. The low melting temperature and unique growth/shrinkage characteristics of these alloys lead to a greater diversity in useful applications than almost any other alloy system. Applications: From radiation therapy shielding applications to creating chucks for holding parts during machining , from being used as filler material when bending pipe or tube to creating fusible elements in automatic fire sprinklers , Low-Melting alloys continue to have a quiet yet profound impact on our lives. Forms: Cake, Ingot, Bar, Shot, Wire, Stick, Strip & Custom Shapes

Low Melting (Fusible) Alloys

Featuring 158°F, 203°F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117° – 281°F.Non-eutectic: melting points from 107° – 338°F.Mellottes metal, Rose metal, Wood’s metal, and others. Low-melting alloy wire.

Low-Melting or Fusible alloys (Also known as Eutectic and Non-Eutectic Alloys) are generally the alloys that melt below 450 Deg. F. ( 233 Deg. C ). The most useful are the alloys containing high percentages of Bismuth combined with Lead, Tin, Cadmium, Indium and other metals. The low melting temperature and unique growth/shrinkage characteristics of these alloys lead to a greater diversity in useful applications than almost any other alloy system.

Applications:

From radiation therapy shielding applications to creating chucks for holding parts during machining , from being used as filler material when bending pipe or tube to creating fusible elements in automatic fire sprinklers , Low-Melting alloys continue to have a quiet yet profound impact on our lives.

Forms:

Cake, Ingot, Bar, Shot, Wire, Stick, Strip & Custom Shapes

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 2581 - TRU
Product Name Low Melting (Fusible) Alloys
Type LowMelting; Bismuth
Unlock Full Specs
to access all available technical data

Similar Products

SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
 - HPA Cobalt 6B - Ingot - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy; Wear Resistant
View Details