Belmont Metals, Inc. Datasheets for Master Alloys and Alloying Additives
Master alloys and alloying additives are alloy element concentrates, grain refiners, hardeners, deoxidants and other agents added into a melt or metal powder blend to produce a particular alloy, modify a melt or alter processing characteristics.
Master Alloys and Alloying Additives: Learn more
| Product Name | Notes |
|---|---|
| Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are... | |
| Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent... | |
| Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity... | |
| Lithium Copper Featuring 2% Lithium Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Belmont 2% Lithium Copper has gained recognition... |