Belmont Metals, Inc. Nickel/Silver 4562

Description
Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal and electrical conductivity lets Copper find broad use in both electrical and heating/cooling usage. Copper has outstanding corrosion resistance to many chemicals and is easy to form and fabricate, leading to wide use in fluid handling and plumbing applications. Good ductility, high conductivity and the ease of joining makes Copper the world’s #1 choice for the transmission of electrical power for telephone transmission, televisions, computers and other electrically powered products that make our lives easier. Copper is often alloyed with additional base metals such as Zinc, Silicon, Tin, Nickel, Chromium and Beryllium among others, to produce Brasses and Bronzed that are used to make a wide variety of artistic, jewelry, marine and industrial products. Copper has always been recycled, and today remains the most widely recycled metal in the world. Forms/Shapes Available Full and cut cathode, pigs, ingots, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.
Description
Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal and electrical conductivity lets Copper find broad use in both electrical and heating/cooling usage. Copper has outstanding corrosion resistance to many chemicals and is easy to form and fabricate, leading to wide use in fluid handling and plumbing applications. Good ductility, high conductivity and the ease of joining makes Copper the world’s #1 choice for the transmission of electrical power for telephone transmission, televisions, computers and other electrically powered products that make our lives easier. Copper is often alloyed with additional base metals such as Zinc, Silicon, Tin, Nickel, Chromium and Beryllium among others, to produce Brasses and Bronzed that are used to make a wide variety of artistic, jewelry, marine and industrial products. Copper has always been recycled, and today remains the most widely recycled metal in the world. Forms/Shapes Available Full and cut cathode, pigs, ingots, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.

Suppliers

Company
Product
Description
Supplier Links
Nickel/Silver - 4562 - Belmont Metals, Inc.
Brooklyn, NY, USA
Nickel/Silver
4562
Nickel/Silver 4562
Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal and electrical conductivity lets Copper find broad use in both electrical and heating/cooling usage. Copper has outstanding corrosion resistance to many chemicals and is easy to form and fabricate, leading to wide use in fluid handling and plumbing applications. Good ductility, high conductivity and the ease of joining makes Copper the world’s #1 choice for the transmission of electrical power for telephone transmission, televisions, computers and other electrically powered products that make our lives easier. Copper is often alloyed with additional base metals such as Zinc, Silicon, Tin, Nickel, Chromium and Beryllium among others, to produce Brasses and Bronzed that are used to make a wide variety of artistic, jewelry, marine and industrial products. Copper has always been recycled, and today remains the most widely recycled metal in the world. Forms/Shapes Available Full and cut cathode, pigs, ingots, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.

Copper Alloys

Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys

Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal and electrical conductivity lets Copper find broad use in both electrical and heating/cooling usage. Copper has outstanding corrosion resistance to many chemicals and is easy to form and fabricate, leading to wide use in fluid handling and plumbing applications.

Good ductility, high conductivity and the ease of joining makes Copper the world’s #1 choice for the transmission of electrical power for telephone transmission, televisions, computers and other electrically powered products that make our lives easier.

Copper is often alloyed with additional base metals such as Zinc, Silicon, Tin, Nickel, Chromium and Beryllium among others, to produce Brasses and Bronzed that are used to make a wide variety of artistic, jewelry, marine and industrial products.

Copper has always been recycled, and today remains the most widely recycled metal in the world.

Forms/Shapes Available

Full and cut cathode, pigs, ingots, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 4562
Product Name Nickel/Silver
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Angle - 770636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Angle
Thickness 0.1181 inch (3 mm)
Width / OD 0.9843 inch (25 mm)
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details