Belmont Metals, Inc. Levalloy I 79010A

Description
Pewter Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter Pewter is a malleable metal alloy, traditionally 85 -95% Tin, with the remainder consisting of Copper, Antimony, Bismuth and sometimes, less commonly today, Lead. Silver is also sometimes used. Copper and Antimony act as hardeners while Lead is common in the lower grades of Pewter, which have a bluish tint. It has a melting point, around 338 – 446 F ( 170 – 230 C ), depending on the exact mixture. Pewter was first used around the beginning of the Bronze Age in the Near East. The earliest piece of Pewter found is from an Egyptian tomb from 1450 BC. Pewters containing Lead are no longer used in items such as cups, plates, or jewelry ) that will come in contact with the human body due to health concerns stemming from the Lead content. Modern Pewters are available that are completely free of Lead, although many Pewters containing Lead are still being produced for other purposes. Applications: Pewter is used in decorative objects, mainly collectible statuettes and figurines, game figures, aircraft and other models, (replica ) coins, pendants, and plated jewelry. Forms: 5 Section – 6 Lb. Ingot, 5 Section – 8 Lb. Ingot, Shot
Description
Pewter Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter Pewter is a malleable metal alloy, traditionally 85 -95% Tin, with the remainder consisting of Copper, Antimony, Bismuth and sometimes, less commonly today, Lead. Silver is also sometimes used. Copper and Antimony act as hardeners while Lead is common in the lower grades of Pewter, which have a bluish tint. It has a melting point, around 338 – 446 F ( 170 – 230 C ), depending on the exact mixture. Pewter was first used around the beginning of the Bronze Age in the Near East. The earliest piece of Pewter found is from an Egyptian tomb from 1450 BC. Pewters containing Lead are no longer used in items such as cups, plates, or jewelry ) that will come in contact with the human body due to health concerns stemming from the Lead content. Modern Pewters are available that are completely free of Lead, although many Pewters containing Lead are still being produced for other purposes. Applications: Pewter is used in decorative objects, mainly collectible statuettes and figurines, game figures, aircraft and other models, (replica ) coins, pendants, and plated jewelry. Forms: 5 Section – 6 Lb. Ingot, 5 Section – 8 Lb. Ingot, Shot

Suppliers

Company
Product
Description
Supplier Links
Levalloy I - 79010A - Belmont Metals, Inc.
Brooklyn, NY, USA
Levalloy I
79010A
Levalloy I 79010A
Pewter Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter Pewter is a malleable metal alloy, traditionally 85 -95% Tin, with the remainder consisting of Copper, Antimony, Bismuth and sometimes, less commonly today, Lead. Silver is also sometimes used. Copper and Antimony act as hardeners while Lead is common in the lower grades of Pewter, which have a bluish tint. It has a melting point, around 338 – 446 F ( 170 – 230 C ), depending on the exact mixture. Pewter was first used around the beginning of the Bronze Age in the Near East. The earliest piece of Pewter found is from an Egyptian tomb from 1450 BC. Pewters containing Lead are no longer used in items such as cups, plates, or jewelry ) that will come in contact with the human body due to health concerns stemming from the Lead content. Modern Pewters are available that are completely free of Lead, although many Pewters containing Lead are still being produced for other purposes. Applications: Pewter is used in decorative objects, mainly collectible statuettes and figurines, game figures, aircraft and other models, (replica ) coins, pendants, and plated jewelry. Forms: 5 Section – 6 Lb. Ingot, 5 Section – 8 Lb. Ingot, Shot

Pewter

Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter

Pewter is a malleable metal alloy, traditionally 85 -95% Tin, with the remainder consisting of Copper, Antimony, Bismuth and sometimes, less commonly today, Lead. Silver is also sometimes used. Copper and Antimony act as hardeners while Lead is common in the lower grades of Pewter, which have a bluish tint. It has a melting point, around 338 – 446 F ( 170 – 230 C ), depending on the exact mixture.

Pewter was first used around the beginning of the Bronze Age in the Near East. The earliest piece of Pewter found is from an Egyptian tomb from 1450 BC. Pewters containing Lead are no longer used in items such as cups, plates, or jewelry ) that will come in contact with the human body due to health concerns stemming from the Lead content. Modern Pewters are available that are completely free of Lead, although many Pewters containing Lead are still being produced for other purposes.

Applications:

Pewter is used in decorative objects, mainly collectible statuettes and figurines, game figures, aircraft and other models, (replica ) coins, pendants, and plated jewelry.

Forms:

5 Section – 6 Lb. Ingot, 5 Section – 8 Lb. Ingot, Shot

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 79010A
Product Name Levalloy I
Type LowMelting; Tin
Unlock Full Specs
to access all available technical data

Similar Products

3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Waterproofing  Sheet Lead -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details