Belmont Metals, Inc. Silicon Bronze Everdur 4951A

Description
Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly termed Bronze. It is hard and tough, and it was so significant in antiquity that the Bronze Age was named after the metal. Applications: Brass is used for decoration for its bright gold-like appearance; for applications where low friction is required such as locks, gears, bearings, doorknobs, ammunition casing and valves. It is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties. Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold. Forms: 20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished Cubes, 2” Cut Bars
Description
Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly termed Bronze. It is hard and tough, and it was so significant in antiquity that the Bronze Age was named after the metal. Applications: Brass is used for decoration for its bright gold-like appearance; for applications where low friction is required such as locks, gears, bearings, doorknobs, ammunition casing and valves. It is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties. Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold. Forms: 20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished Cubes, 2” Cut Bars

Suppliers

Company
Product
Description
Supplier Links
Silicon Bronze Everdur - 4951A - Belmont Metals, Inc.
Brooklyn, NY, USA
Silicon Bronze Everdur
4951A
Silicon Bronze Everdur 4951A
Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly termed Bronze. It is hard and tough, and it was so significant in antiquity that the Bronze Age was named after the metal. Applications: Brass is used for decoration for its bright gold-like appearance; for applications where low friction is required such as locks, gears, bearings, doorknobs, ammunition casing and valves. It is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties. Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold. Forms: 20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished Cubes, 2” Cut Bars

Brass and Bronze

Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications

Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly termed Bronze. It is hard and tough, and it was so significant in antiquity that the Bronze Age was named after the metal.

Applications:

Brass is used for decoration for its bright gold-like appearance; for applications where low friction is required such as locks, gears, bearings, doorknobs, ammunition casing and valves. It is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties.

Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold.

Forms:

20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished Cubes, 2” Cut Bars

Supplier's Site
Everdur Silicon Bronze - 4951A - Belmont Metals, Inc.
Brooklyn, NY, USA
Everdur Silicon Bronze
4951A
Everdur Silicon Bronze 4951A
Everdur Silicon Bronze Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon Bronze is widely used in both industrial and creative applications. Everdur’s balance of mechanical properties and corrosion resistance has led to its use in valve and pump parts, impellers, bells and a variety of other engineering applications. More recently, Everdur’s excellent casting charecteristics have resulted in it being the preferred Bronze for sculpture casting in its wide acceptance for the jewelry caster as well. Applications Art and Jewelry Casting, Pumps, Valves, Industrial Casting requiring Corrosion Resistance Forms Available 20 – 5 lb Ingots, 2” Cut Pieces, ½” Polished Cubes and ½” and down Polished & Unpolished Shot

Everdur Silicon Bronze

Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications

With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon Bronze is widely used in both industrial and creative applications. Everdur’s balance of mechanical properties and corrosion resistance has led to its use in valve and pump parts, impellers, bells and a variety of other engineering applications. More recently, Everdur’s excellent casting charecteristics have resulted in it being the preferred Bronze for sculpture casting in its wide acceptance for the jewelry caster as well.

Applications

Art and Jewelry Casting, Pumps, Valves, Industrial Casting requiring Corrosion Resistance

Forms Available

20 – 5 lb Ingots, 2” Cut Pieces, ½” Polished Cubes and ½” and down Polished & Unpolished Shot

Supplier's Site

Technical Specifications

  Belmont Metals, Inc. Belmont Metals, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number 4951A 4951A
Product Name Silicon Bronze Everdur Everdur Silicon Bronze
Type Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Extruded Lead/Pipe/Bar -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature)
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
2
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Custom Roll Formed Common Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details