Belmont Metals, Inc. 99.5% Lead Sectional 5002A

Description
Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as well as easy to smelt. The largest preindustrial producer of lead was the Roman economy, with an estimated annual output of 80,000 tonnes used for many applications including the water system. In modern times, Lead is used in building construction, lead-acid batteries, bullet and shot, weights, as part of solders, pewters, fusible alloys, and as a radiation shield. Applications: Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Accoustical Sheet, Fusible Alloys Forms: Pig, Ingot, Shot, Sheet
Description
Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as well as easy to smelt. The largest preindustrial producer of lead was the Roman economy, with an estimated annual output of 80,000 tonnes used for many applications including the water system. In modern times, Lead is used in building construction, lead-acid batteries, bullet and shot, weights, as part of solders, pewters, fusible alloys, and as a radiation shield. Applications: Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Accoustical Sheet, Fusible Alloys Forms: Pig, Ingot, Shot, Sheet

Suppliers

Company
Product
Description
Supplier Links
99.5% Lead Sectional - 5002A - Belmont Metals, Inc.
Brooklyn, NY, USA
99.5% Lead Sectional
5002A
99.5% Lead Sectional 5002A
Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as well as easy to smelt. The largest preindustrial producer of lead was the Roman economy, with an estimated annual output of 80,000 tonnes used for many applications including the water system. In modern times, Lead is used in building construction, lead-acid batteries, bullet and shot, weights, as part of solders, pewters, fusible alloys, and as a radiation shield. Applications: Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Accoustical Sheet, Fusible Alloys Forms: Pig, Ingot, Shot, Sheet

Lead Alloys

Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders

Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as well as easy to smelt. The largest preindustrial producer of lead was the Roman economy, with an estimated annual output of 80,000 tonnes used for many applications including the water system. In modern times, Lead is used in building construction, lead-acid batteries, bullet and shot, weights, as part of solders, pewters, fusible alloys, and as a radiation shield.

Applications:

Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Accoustical Sheet, Fusible Alloys

Forms:

Pig, Ingot, Shot, Sheet

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 5002A
Product Name 99.5% Lead Sectional
Type LowMelting; Lead
Unlock Full Specs
to access all available technical data

Similar Products

1.75
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Lead Bricks -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Brick; Squares; Bar Stock
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Custom Roll Formed Panels -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details