Belmont Metals, Inc. C-10 Lead Base Alloy 5877B

Description
Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as well as easy to smelt. The largest preindustrial producer of lead was the Roman economy, with an estimated annual output of 80,000 tonnes used for many applications including the water system. In modern times, Lead is used in building construction, lead-acid batteries, bullet and shot, weights, as part of solders, pewters, fusible alloys, and as a radiation shield. Applications: Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Accoustical Sheet, Fusible Alloys Forms: Pig, Ingot, Shot, Sheet
Description
Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as well as easy to smelt. The largest preindustrial producer of lead was the Roman economy, with an estimated annual output of 80,000 tonnes used for many applications including the water system. In modern times, Lead is used in building construction, lead-acid batteries, bullet and shot, weights, as part of solders, pewters, fusible alloys, and as a radiation shield. Applications: Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Accoustical Sheet, Fusible Alloys Forms: Pig, Ingot, Shot, Sheet

Suppliers

Company
Product
Description
Supplier Links
C-10 Lead Base Alloy - 5877B - Belmont Metals, Inc.
Brooklyn, NY, USA
C-10 Lead Base Alloy
5877B
C-10 Lead Base Alloy 5877B
Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as well as easy to smelt. The largest preindustrial producer of lead was the Roman economy, with an estimated annual output of 80,000 tonnes used for many applications including the water system. In modern times, Lead is used in building construction, lead-acid batteries, bullet and shot, weights, as part of solders, pewters, fusible alloys, and as a radiation shield. Applications: Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Accoustical Sheet, Fusible Alloys Forms: Pig, Ingot, Shot, Sheet

Lead Alloys

Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders

Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as well as easy to smelt. The largest preindustrial producer of lead was the Roman economy, with an estimated annual output of 80,000 tonnes used for many applications including the water system. In modern times, Lead is used in building construction, lead-acid batteries, bullet and shot, weights, as part of solders, pewters, fusible alloys, and as a radiation shield.

Applications:

Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Accoustical Sheet, Fusible Alloys

Forms:

Pig, Ingot, Shot, Sheet

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 5877B
Product Name C-10 Lead Base Alloy
Type LowMelting; Lead
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 817375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0276 inch (0.7000 mm)
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
SU006-1/2 Carbon-coated Copper Foil - Product-SU006 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
View Details
Resistance Alloy - ISOTAN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details