Belmont Metals, Inc. C357.2 1920A

Description
Aluminum Alloys Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately, Aluminum is easily recycled, particularly in beverage cans. Aluminum has many useful properties, it is the lightest of the common metals, has good conductivity and corrosion resistance, and is easier to cast, forge, roll, and extrude than most metals. These properties allow Aluminum and its alloys to find applications across a broad spectrum of uses. Aluminum is rarely used in its pure, unalloyed state. The most common metals alloyed with Aluminum are Silicon, Magnesium, Copper, Zinc, Nickel, Manganese and Tin. Among the less common are two Aluminum Alloys that contain about 1% Silver. There are over 100 recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat treatments. Category Forms: Pigs, Ingot, Waffle, Slab, Cast Bar, Cast Pieces, Cubes, Nuggets, Shot, Powder (Not all shapes or forms available in all grades)
Description
Aluminum Alloys Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately, Aluminum is easily recycled, particularly in beverage cans. Aluminum has many useful properties, it is the lightest of the common metals, has good conductivity and corrosion resistance, and is easier to cast, forge, roll, and extrude than most metals. These properties allow Aluminum and its alloys to find applications across a broad spectrum of uses. Aluminum is rarely used in its pure, unalloyed state. The most common metals alloyed with Aluminum are Silicon, Magnesium, Copper, Zinc, Nickel, Manganese and Tin. Among the less common are two Aluminum Alloys that contain about 1% Silver. There are over 100 recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat treatments. Category Forms: Pigs, Ingot, Waffle, Slab, Cast Bar, Cast Pieces, Cubes, Nuggets, Shot, Powder (Not all shapes or forms available in all grades)

Suppliers

Company
Product
Description
Supplier Links
C357.2 - 1920A - Belmont Metals, Inc.
Brooklyn, NY, USA
C357.2
1920A
C357.2 1920A
Aluminum Alloys Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately, Aluminum is easily recycled, particularly in beverage cans. Aluminum has many useful properties, it is the lightest of the common metals, has good conductivity and corrosion resistance, and is easier to cast, forge, roll, and extrude than most metals. These properties allow Aluminum and its alloys to find applications across a broad spectrum of uses. Aluminum is rarely used in its pure, unalloyed state. The most common metals alloyed with Aluminum are Silicon, Magnesium, Copper, Zinc, Nickel, Manganese and Tin. Among the less common are two Aluminum Alloys that contain about 1% Silver. There are over 100 recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat treatments. Category Forms: Pigs, Ingot, Waffle, Slab, Cast Bar, Cast Pieces, Cubes, Nuggets, Shot, Powder (Not all shapes or forms available in all grades)

Aluminum Alloys

Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys.

Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately, Aluminum is easily recycled, particularly in beverage cans.

Aluminum has many useful properties, it is the lightest of the common metals, has good conductivity and corrosion resistance, and is easier to cast, forge, roll, and extrude than most metals. These properties allow Aluminum and its alloys to find applications across a broad spectrum of uses.

Aluminum is rarely used in its pure, unalloyed state. The most common metals alloyed with Aluminum are Silicon, Magnesium, Copper, Zinc, Nickel, Manganese and Tin. Among the less common are two Aluminum Alloys that contain about 1% Silver. There are over 100 recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat treatments.

Category Forms:

Pigs, Ingot, Waffle, Slab, Cast Bar, Cast Pieces, Cubes, Nuggets, Shot, Powder

(Not all shapes or forms available in all grades)

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 1920A
Product Name C357.2
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
Resistance Alloy - ISA®-CHROM 60 - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal Bars & Metal Rods - 680195 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.3750 inch (9.52 mm)
Length 12.99 inch (330 mm)
View Details