Stellar Technology GT27XX Series - Industrial Pressure Transducers / Pressure Transmitters GT27XX-40000

Description
The Series GT27XX pressure transducers and pressure transmitters are designed to meet the requirements of demanding test and measurement environments. The GT27XX sensors provide improved 0.15% accuracy and high level outputs. Standard analog outputs, plus RS232, RS485, and CANbus digital outputs, are standard features. Azero adjustment pot is designed into each GT27XX transducer. For voltage output units, isolated voltage output comes standard. Pressure ranges extend to 40,000 psi in both gage and absolute references. Each of these pressure transducers is manufactured to be shock and vibration reisistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series GT27XX pressure transducers and pressure transmitters are designed to meet the requirements of demanding test and measurement environments. The GT27XX sensors provide improved 0.15% accuracy and high level outputs. Standard analog outputs, plus RS232, RS485, and CANbus digital outputs, are standard features. Azero adjustment pot is designed into each GT27XX transducer. For voltage output units, isolated voltage output comes standard. Pressure ranges extend to 40,000 psi in both gage and absolute references. Each of these pressure transducers is manufactured to be shock and vibration reisistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
GT27XX Series - Industrial Pressure Transducers / Pressure Transmitters - GT27XX-40000 - Stellar Technology
Amherst, NY, United States
GT27XX Series - Industrial Pressure Transducers / Pressure Transmitters
GT27XX-40000
GT27XX Series - Industrial Pressure Transducers / Pressure Transmitters GT27XX-40000
The Series GT27XX pressure transducers and pressure transmitters are designed to meet the requirements of demanding test and measurement environments. The GT27XX sensors provide improved 0.15% accuracy and high level outputs. Standard analog outputs, plus RS232, RS485, and CANbus digital outputs, are standard features. Azero adjustment pot is designed into each GT27XX transducer. For voltage output units, isolated voltage output comes standard. Pressure ranges extend to 40,000 psi in both gage and absolute references. Each of these pressure transducers is manufactured to be shock and vibration reisistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series GT27XX pressure transducers and pressure
transmitters are designed to meet the requirements of demanding
test and measurement environments. The GT27XX sensors
provide improved 0.15% accuracy and high level outputs.
Standard analog outputs, plus RS232, RS485, and CANbus
digital outputs, are standard features. Azero adjustment pot is
designed into each GT27XX transducer. For voltage output units,
isolated voltage output comes standard. Pressure ranges extend
to 40,000 psi in both gage and absolute references. Each of these
pressure transducers is manufactured to be shock and vibration
reisistant. Acomprehensive selection of pressure ports and
electrical terminations is available. Each unit is shipped with a 19
point calibration record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number GT27XX-40000
Product Name GT27XX Series - Industrial Pressure Transducers / Pressure Transmitters
Device Category Sensor or Transducer
Sensor Technology Bonded Beam
Measurement Type Absolute; Gauge; Compound; Vacuum
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure sensors - HPSAV3000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Unamplified
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229F3519 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details