Stellar Technology Series IT30XX - Intelligent Pressure Transducers IT30XX-20

Description
The IT30XX is a family of digital, highspeed units providing large buffer capacities. These units can be utilized with many communication languages along with their ever-changing protocols. An on-board, real-time clock provides programmable monitoring along with low-power sleep states for battery operation. The units can also be accessed via PC for additional remote data collection. The digital “state-of-the-art” electronics and communications are combined with rugged, reliable straingage technology to provide a highly accurate, well-built, and reliable sensor. Other features optionally provided include multiple ranges and temperature outputs. This product’s flexibility and versatility, combined with years of proven field operation, will provide an “Application- Solution” for your most demanding specifications. The brief specifications listed on the back are but a few of the more important parameters of these units. Contact STI to discuss your particular application.
Description
The IT30XX is a family of digital, highspeed units providing large buffer capacities. These units can be utilized with many communication languages along with their ever-changing protocols. An on-board, real-time clock provides programmable monitoring along with low-power sleep states for battery operation. The units can also be accessed via PC for additional remote data collection. The digital “state-of-the-art” electronics and communications are combined with rugged, reliable straingage technology to provide a highly accurate, well-built, and reliable sensor. Other features optionally provided include multiple ranges and temperature outputs. This product’s flexibility and versatility, combined with years of proven field operation, will provide an “Application- Solution” for your most demanding specifications. The brief specifications listed on the back are but a few of the more important parameters of these units. Contact STI to discuss your particular application.

Suppliers

Company
Product
Description
Supplier Links
Series IT30XX - Intelligent Pressure Transducers - IT30XX-20 - Stellar Technology
Amherst, NY, United States
Series IT30XX - Intelligent Pressure Transducers
IT30XX-20
Series IT30XX - Intelligent Pressure Transducers IT30XX-20
The IT30XX is a family of digital, highspeed units providing large buffer capacities. These units can be utilized with many communication languages along with their ever-changing protocols. An on-board, real-time clock provides programmable monitoring along with low-power sleep states for battery operation. The units can also be accessed via PC for additional remote data collection. The digital “state-of-the-art” electronics and communications are combined with rugged, reliable straingage technology to provide a highly accurate, well-built, and reliable sensor. Other features optionally provided include multiple ranges and temperature outputs. This product’s flexibility and versatility, combined with years of proven field operation, will provide an “Application- Solution” for your most demanding specifications. The brief specifications listed on the back are but a few of the more important parameters of these units. Contact STI to discuss your particular application.

The IT30XX is a family of digital, highspeed
units providing large buffer
capacities. These units can be utilized with
many communication languages along with
their ever-changing protocols. An on-board,
real-time clock provides programmable monitoring along
with low-power sleep states for battery operation. The units
can also be accessed via PC for additional remote data
collection.
The digital “state-of-the-art” electronics and
communications are combined with rugged, reliable straingage
technology to provide a highly accurate, well-built,
and reliable sensor. Other features optionally provided
include multiple ranges and temperature outputs.
This product’s flexibility and versatility, combined with years
of proven field operation, will provide an “Application-
Solution” for your most demanding specifications.
The brief specifications listed on the back are but a few of
the more important parameters of these units. Contact STI
to discuss your particular application.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number IT30XX-20
Product Name Series IT30XX - Intelligent Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature); Vacuum (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

36PS Pressure Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3MB/200bar - 1-P3MB/200BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure sensors - CCD53 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details