The model GT18XX industrial pressure
transducer provides an economical
solution to high level outputs. The unit can
be modified with many mechanical and
electrical configurations.It offers
STI’s rugged, reliable bonded foil strain gage technology and “state of
the art” circuit design. The unit provides low sensitivity to shock and
vibration, infinite resolution and high response rates. It is serviceable
and compliments the “Application-Solutio
market place.
Areas of applications where we can assist include:
Gage/Absolute/Compou
& Differential Configuration for:
• Oilfield Drilling/Production Applications
• Sanitary Applications
• Flush Mounting Applications
• OEM Customization
• Plant Automation
The brief specifications listed on the back are but a few of the
more important parameters of interest; make sure to contact the
sales office closest to you for further definition. In most cases,
independent data sheets support these applications and provide
additional information.
| Stellar Technology | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | GT18XX-50 |
| Product Name | GT18XX Series - Industrial Pressure Transducers / Pressure Transmitters |
| Device Category | Sensor or Transducer |
| Sensor Technology | Strain Gauge |
| Measurement Type | Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Sealed (optional feature); Vacuum (optional feature) |
| Media | Liquid; Gas |