Stellar Technology GT18XX Series - Industrial Pressure Transducers / Pressure Transmitters GT18XX-500

Description
The model GT18XX industrial pressure transducer provides an economical solution to high level outputs. The unit can be modified with many mechanical and electrical configurations.It offers STI’s rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The unit provides low sensitivity to shock and vibration, infinite resolution and high response rates. It is serviceable and compliments the “Application-Solutio ns” demanded of today’s market place. Areas of applications where we can assist include: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.
Description
The model GT18XX industrial pressure transducer provides an economical solution to high level outputs. The unit can be modified with many mechanical and electrical configurations.It offers STI’s rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The unit provides low sensitivity to shock and vibration, infinite resolution and high response rates. It is serviceable and compliments the “Application-Solutio ns” demanded of today’s market place. Areas of applications where we can assist include: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

Suppliers

Company
Product
Description
Supplier Links
GT18XX Series - Industrial Pressure Transducers / Pressure Transmitters - GT18XX-500 - Stellar Technology
Amherst, NY, United States
GT18XX Series - Industrial Pressure Transducers / Pressure Transmitters
GT18XX-500
GT18XX Series - Industrial Pressure Transducers / Pressure Transmitters GT18XX-500
The model GT18XX industrial pressure transducer provides an economical solution to high level outputs. The unit can be modified with many mechanical and electrical configurations.It offers STI’s rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The unit provides low sensitivity to shock and vibration, infinite resolution and high response rates. It is serviceable and compliments the “Application-Solutio ns” demanded of today’s market place. Areas of applications where we can assist include: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

The model GT18XX industrial pressure
transducer provides an economical
solution to high level outputs. The unit can
be modified with many mechanical and
electrical configurations.It offers
STI’s rugged, reliable bonded foil strain gage technology and “state of
the art” circuit design. The unit provides low sensitivity to shock and
vibration, infinite resolution and high response rates. It is serviceable
and compliments the “Application-Solutions” demanded of today’s
market place.
Areas of applications where we can assist include:
Gage/Absolute/Compound/Vacuum
& Differential Configuration for:
• Oilfield Drilling/Production Applications
• Sanitary Applications
• Flush Mounting Applications
• OEM Customization
• Plant Automation
The brief specifications listed on the back are but a few of the
more important parameters of interest; make sure to contact the
sales office closest to you for further definition. In most cases,
independent data sheets support these applications and provide
additional information.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number GT18XX-500
Product Name GT18XX Series - Industrial Pressure Transducers / Pressure Transmitters
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Sealed (optional feature); Vacuum (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2655861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
P4055 Pressure Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074176-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage; Analog Current
View Details
E8Y-L Pressure Display - E8Y-L2Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers