Stellar Technology GT180 Series - Industrial Pressure Transducers GT180-200

Description
The Series GT180 pressure transducers are millivolt/volt output units designed to provide reliable and economical pressure sensor solutions for test and measurement applications. The GT180 pressure transducers are 0.25% accuracy units with standard pressure ranges from 15 psi to 40,000 psi in gage, absolute, and vacuum references. All GT180 pressure transducers are shock and vibration resistant. A comprehensive selection of pressure ports and electrical terminations are available. Each unit is shipped with a standard 15 point calibration record traceable to NIST.
Description
The Series GT180 pressure transducers are millivolt/volt output units designed to provide reliable and economical pressure sensor solutions for test and measurement applications. The GT180 pressure transducers are 0.25% accuracy units with standard pressure ranges from 15 psi to 40,000 psi in gage, absolute, and vacuum references. All GT180 pressure transducers are shock and vibration resistant. A comprehensive selection of pressure ports and electrical terminations are available. Each unit is shipped with a standard 15 point calibration record traceable to NIST.

Suppliers

Company
Product
Description
Supplier Links
GT180 Series - Industrial Pressure Transducers - GT180-200 - Stellar Technology
Amherst, NY, United States
GT180 Series - Industrial Pressure Transducers
GT180-200
GT180 Series - Industrial Pressure Transducers GT180-200
The Series GT180 pressure transducers are millivolt/volt output units designed to provide reliable and economical pressure sensor solutions for test and measurement applications. The GT180 pressure transducers are 0.25% accuracy units with standard pressure ranges from 15 psi to 40,000 psi in gage, absolute, and vacuum references. All GT180 pressure transducers are shock and vibration resistant. A comprehensive selection of pressure ports and electrical terminations are available. Each unit is shipped with a standard 15 point calibration record traceable to NIST.

The Series GT180 pressure transducers are millivolt/volt output units
designed to provide reliable and economical pressure sensor solutions
for test and measurement applications. The GT180 pressure
transducers are 0.25% accuracy units with standard pressure ranges
from 15 psi to 40,000 psi in gage, absolute, and vacuum references. All
GT180 pressure transducers are shock and vibration resistant. A
comprehensive selection of pressure ports and electrical terminations
are available. Each unit is shipped with a standard 15 point calibration
record traceable to NIST.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number GT180-200
Product Name GT180 Series - Industrial Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Sealed (optional feature); Vacuum (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data