Stellar Technology Series IT30XX - Intelligent Pressure Transducers IT30XX-25000

Description
The IT30XX is a family of digital, highspeed units providing large buffer capacities. These units can be utilized with many communication languages along with their ever-changing protocols. An on-board, real-time clock provides programmable monitoring along with low-power sleep states for battery operation. The units can also be accessed via PC for additional remote data collection. The digital “state-of-the-art” electronics and communications are combined with rugged, reliable straingage technology to provide a highly accurate, well-built, and reliable sensor. Other features optionally provided include multiple ranges and temperature outputs. This product’s flexibility and versatility, combined with years of proven field operation, will provide an “Application- Solution” for your most demanding specifications. The brief specifications listed on the back are but a few of the more important parameters of these units. Contact STI to discuss your particular application.
Description
The IT30XX is a family of digital, highspeed units providing large buffer capacities. These units can be utilized with many communication languages along with their ever-changing protocols. An on-board, real-time clock provides programmable monitoring along with low-power sleep states for battery operation. The units can also be accessed via PC for additional remote data collection. The digital “state-of-the-art” electronics and communications are combined with rugged, reliable straingage technology to provide a highly accurate, well-built, and reliable sensor. Other features optionally provided include multiple ranges and temperature outputs. This product’s flexibility and versatility, combined with years of proven field operation, will provide an “Application- Solution” for your most demanding specifications. The brief specifications listed on the back are but a few of the more important parameters of these units. Contact STI to discuss your particular application.

Suppliers

Company
Product
Description
Supplier Links
Series IT30XX - Intelligent Pressure Transducers - IT30XX-25000 - Stellar Technology
Amherst, NY, United States
Series IT30XX - Intelligent Pressure Transducers
IT30XX-25000
Series IT30XX - Intelligent Pressure Transducers IT30XX-25000
The IT30XX is a family of digital, highspeed units providing large buffer capacities. These units can be utilized with many communication languages along with their ever-changing protocols. An on-board, real-time clock provides programmable monitoring along with low-power sleep states for battery operation. The units can also be accessed via PC for additional remote data collection. The digital “state-of-the-art” electronics and communications are combined with rugged, reliable straingage technology to provide a highly accurate, well-built, and reliable sensor. Other features optionally provided include multiple ranges and temperature outputs. This product’s flexibility and versatility, combined with years of proven field operation, will provide an “Application- Solution” for your most demanding specifications. The brief specifications listed on the back are but a few of the more important parameters of these units. Contact STI to discuss your particular application.

The IT30XX is a family of digital, highspeed
units providing large buffer
capacities. These units can be utilized with
many communication languages along with
their ever-changing protocols. An on-board,
real-time clock provides programmable monitoring along
with low-power sleep states for battery operation. The units
can also be accessed via PC for additional remote data
collection.
The digital “state-of-the-art” electronics and
communications are combined with rugged, reliable straingage
technology to provide a highly accurate, well-built,
and reliable sensor. Other features optionally provided
include multiple ranges and temperature outputs.
This product’s flexibility and versatility, combined with years
of proven field operation, will provide an “Application-
Solution” for your most demanding specifications.
The brief specifications listed on the back are but a few of
the more important parameters of these units. Contact STI
to discuss your particular application.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number IT30XX-25000
Product Name Series IT30XX - Intelligent Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature); Vacuum (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 309731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensors, Transducers - Industrial - 725-1595-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers