Stellar Technology PT 17XX Series - Pressure and Temperature Transducers PT 17XX-3000

Description
Stellar Technology’s Series PT17XX transducers combine both a pressure sensor and temperature sensor in one unique package. The Series PT17XX is designed with proprietary electronics which provides a variety of both analog and digital high level outputs. The PT17XX is constructed of all welded stainless steel and incorporates reliable bonded foil strain gage technology and durable RTD elements. All units are manufactured with shock and vibration protection. In addition to a wide variety of electrical outputs, the PT17XX pressure/temperature sensors offer many customer specific variations of process connections and electrical terminations. Temperature probe dimensions come with standard lengths as well as customer specified dimensions. A4-20 mA, 2-wire output version of the Series PT17XX is available where intrinsically safe requirements are specified. Isolated voltage output is a standard feature of the voltage output units. The Model PT1714 is the CANbus version of the Series PT17XX. The Series PT17XX pressure/temperature transducers provide low sensitivity to shock and vibration. When dual measurements are required, these dual output pressure/temperature transducers provide customers with significant cost reductions. Some of the favorable cost reduction factors include no thermowells, reduced process connections, reduced sensor inventory, and reduced wiring.
Description
Stellar Technology’s Series PT17XX transducers combine both a pressure sensor and temperature sensor in one unique package. The Series PT17XX is designed with proprietary electronics which provides a variety of both analog and digital high level outputs. The PT17XX is constructed of all welded stainless steel and incorporates reliable bonded foil strain gage technology and durable RTD elements. All units are manufactured with shock and vibration protection. In addition to a wide variety of electrical outputs, the PT17XX pressure/temperature sensors offer many customer specific variations of process connections and electrical terminations. Temperature probe dimensions come with standard lengths as well as customer specified dimensions. A4-20 mA, 2-wire output version of the Series PT17XX is available where intrinsically safe requirements are specified. Isolated voltage output is a standard feature of the voltage output units. The Model PT1714 is the CANbus version of the Series PT17XX. The Series PT17XX pressure/temperature transducers provide low sensitivity to shock and vibration. When dual measurements are required, these dual output pressure/temperature transducers provide customers with significant cost reductions. Some of the favorable cost reduction factors include no thermowells, reduced process connections, reduced sensor inventory, and reduced wiring.

Suppliers

Company
Product
Description
Supplier Links
PT 17XX Series - Pressure and Temperature Transducers - PT 17XX-3000 - Stellar Technology
Amherst, NY, United States
PT 17XX Series - Pressure and Temperature Transducers
PT 17XX-3000
PT 17XX Series - Pressure and Temperature Transducers PT 17XX-3000
Stellar Technology’s Series PT17XX transducers combine both a pressure sensor and temperature sensor in one unique package. The Series PT17XX is designed with proprietary electronics which provides a variety of both analog and digital high level outputs. The PT17XX is constructed of all welded stainless steel and incorporates reliable bonded foil strain gage technology and durable RTD elements. All units are manufactured with shock and vibration protection. In addition to a wide variety of electrical outputs, the PT17XX pressure/temperature sensors offer many customer specific variations of process connections and electrical terminations. Temperature probe dimensions come with standard lengths as well as customer specified dimensions. A4-20 mA, 2-wire output version of the Series PT17XX is available where intrinsically safe requirements are specified. Isolated voltage output is a standard feature of the voltage output units. The Model PT1714 is the CANbus version of the Series PT17XX. The Series PT17XX pressure/temperature transducers provide low sensitivity to shock and vibration. When dual measurements are required, these dual output pressure/temperature transducers provide customers with significant cost reductions. Some of the favorable cost reduction factors include no thermowells, reduced process connections, reduced sensor inventory, and reduced wiring.

Stellar Technology’s Series PT17XX transducers combine both a
pressure sensor and temperature sensor in one unique package. The
Series PT17XX is designed with proprietary electronics which provides a
variety of both analog and digital high level outputs. The PT17XX is
constructed of all welded stainless steel and incorporates reliable bonded
foil strain gage technology and durable RTD elements. All units are
manufactured with shock and vibration protection.
In addition to a wide variety of electrical outputs, the PT17XX
pressure/temperature sensors offer many customer specific variations of
process connections and electrical terminations. Temperature probe
dimensions come with standard lengths as well as customer specified
dimensions. A4-20 mA, 2-wire output version of the Series PT17XX is
available where intrinsically safe requirements are specified. Isolated
voltage output is a standard feature of the voltage output units. The Model
PT1714 is the CANbus version of the Series PT17XX. The Series
PT17XX pressure/temperature transducers provide low sensitivity to
shock and vibration.
When dual measurements are required, these dual output
pressure/temperature transducers provide customers with significant cost
reductions. Some of the favorable cost reduction factors include no
thermowells, reduced process connections, reduced sensor inventory,
and reduced wiring.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number PT 17XX-3000
Product Name PT 17XX Series - Pressure and Temperature Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge; Compound (optional feature); Vacuum (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 309738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details