The Series GT27XX pressure transducers and pressure
transmitters are designed to meet the requirements of demanding
test and measurement environments. The GT27XX sensors
provide improved 0.15% accuracy and high level outputs.
Standard analog outputs, plus RS232, RS485, and CANbus
digital outputs, are standard features. Azero adjustment pot is
designed into each GT27XX transducer. For voltage output units,
isolated voltage output comes standard. Pressure ranges extend
to 40,000 psi in both gage and absolute references. Each of these
pressure transducers is manufactured to be shock and vibration
reisistant. Acomprehensive selection of pressure ports and
electrical terminations is available. Each unit is shipped with a 19
point calibration record traceable to NISTas standard.
| Stellar Technology | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | GT27XX-750 |
| Product Name | GT27XX Series - Industrial Pressure Transducers / Pressure Transmitters |
| Device Category | Sensor or Transducer |
| Sensor Technology | Bonded Beam |
| Measurement Type | Absolute; Gauge; Compound; Vacuum |
| Media | Liquid; Gas |