The Series GT180 pressure transducers are millivolt/volt output units
designed to provide reliable and economical pressure sensor solutions
for test and measurement applications. The GT180 pressure
transducers are 0.25% accuracy units with standard pressure ranges
from 15 psi to 40,000 psi in gage, absolute, and vacuum references. All
GT180 pressure transducers are shock and vibration resistant. A
comprehensive selection of pressure ports and electrical terminations
are available. Each unit is shipped with a standard 15 point calibration
record traceable to NIST.
Stellar Technology, Inc. | |
---|---|
Product Category | Pressure Sensors |
Product Number | GT180-25000 |
Product Name | GT180 Series - Industrial Pressure Transducers |
Device Category | Sensor or Transducer |
Sensor Technology | Strain Gauge |
Measurement Type | Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Sealed (optional feature); Vacuum (optional feature) |
Media | Liquid; Gas |