Stellar Technology ST35XX Series - Aerospace Pressure Transducers and Pressure Transmitters ST35XX-3000

Description
The Series ST35XX pressure transducers and pressure transmitters are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, high level outputs, and a special high pressure sensing diaphragm to give highly accurate dynamic and static pressure measurements from 3,000 psi to 40,000 psi. Customers can select 4- 20 mAcurrent outputs, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, and low sensitivity to shock and vibration. Series ST35XX aerospace pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series ST35XX pressure transducers and pressure transmitters are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, high level outputs, and a special high pressure sensing diaphragm to give highly accurate dynamic and static pressure measurements from 3,000 psi to 40,000 psi. Customers can select 4- 20 mAcurrent outputs, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, and low sensitivity to shock and vibration. Series ST35XX aerospace pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
ST35XX Series - Aerospace Pressure Transducers and Pressure Transmitters - ST35XX-3000 - Stellar Technology
Amherst, NY, United States
ST35XX Series - Aerospace Pressure Transducers and Pressure Transmitters
ST35XX-3000
ST35XX Series - Aerospace Pressure Transducers and Pressure Transmitters ST35XX-3000
The Series ST35XX pressure transducers and pressure transmitters are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, high level outputs, and a special high pressure sensing diaphragm to give highly accurate dynamic and static pressure measurements from 3,000 psi to 40,000 psi. Customers can select 4- 20 mAcurrent outputs, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, and low sensitivity to shock and vibration. Series ST35XX aerospace pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series ST35XX pressure transducers and pressure transmitters
are designed to meet the rigorous requirements of the aerospace
industry. These pressure sensors combine compact size, rugged
construction, high level outputs, and a special high pressure sensing
diaphragm to give highly accurate dynamic and static pressure
measurements from 3,000 psi to 40,000 psi. Customers can select 4-
20 mAcurrent outputs, numerous voltage outputs, as well as digital
outputs including RS232, RS485, and CANbus. Additional design
features include a wide compensated temperature range, all welded
stainless steel construction, long term stability, and low sensitivity to
shock and vibration. Series ST35XX aerospace pressure transducers
are available in absolute, gage, and sealed pressure references.
Each unit is shipped with a 19 point calibration record traceable to
NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number ST35XX-3000
Product Name ST35XX Series - Aerospace Pressure Transducers and Pressure Transmitters
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Sealed (optional feature); Vacuum (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2655851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
View Details