BOXCO Inc. Plastic Box Stainless Hinge Type BC-AGH-283818

Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.
Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Stainless Hinge Type - BC-AGH-283818 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Stainless Hinge Type
BC-AGH-283818
Plastic Box Stainless Hinge Type BC-AGH-283818
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.

2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type.

3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-AGH-283818
Product Name Plastic Box Stainless Hinge Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 14.96 inch (380 mm)
Width 11.02 inch (280 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details