BOXCO Inc. Plastic Box Stainless Hinge Type BC-ATH-152016

Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.
Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Stainless Hinge Type - BC-ATH-152016 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Stainless Hinge Type
BC-ATH-152016
Plastic Box Stainless Hinge Type BC-ATH-152016
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.

2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing

3. They can use for a long time by strengthening thickness and complementing makeup.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-ATH-152016
Product Name Plastic Box Stainless Hinge Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213553 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details