BOXCO Inc. Plastic Box Unit Hinge Type (P Series) BC-ATP-353518

Description
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.
Description
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Unit Hinge Type (P Series) - BC-ATP-353518 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Unit Hinge Type (P Series)
BC-ATP-353518
Plastic Box Unit Hinge Type (P Series) BC-ATP-353518
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating.

2. Easy to separate the cover from the base for easy processing or printing.

3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid.

4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-ATP-353518
Product Name Plastic Box Unit Hinge Type (P Series)
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Square
Length 13.78 inch (350 mm)
Width 13.78 inch (350 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG19B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details