1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel.
2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability.
| BOXCO Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | BC-ATS-283413 |
| Product Name | Plastic Box Screw Type |
| Type | Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature) |
| Shape | Rectangular |
| Length | 13.39 inch (340 mm) |
| Width | 11.02 inch (280 mm) |
| Depth | 5.12 inch (130 mm) |