1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.
2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type.
3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.
| BOXCO Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | BC-AGH-193813 |
| Product Name | Plastic Box Stainless Hinge Type |
| Type | Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature) |
| Shape | Rectangular |
| Length | 14.96 inch (380 mm) |
| Width | 7.48 inch (190 mm) |
| Depth | 5.12 inch (130 mm) |