BOXCO Inc. Plastic Box Screw Type BC-ATS-102307

Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.
Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Screw Type - BC-ATS-102307 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Screw Type
BC-ATS-102307
Plastic Box Screw Type BC-ATS-102307
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel.

2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-ATS-102307
Product Name Plastic Box Screw Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 9.06 inch (230 mm)
Width 3.94 inch (100 mm)
Depth 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details