BOXCO Inc. Plastic Box Stainless Hinge Type BC-CGH-171409

Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.
Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Stainless Hinge Type - BC-CGH-171409 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Stainless Hinge Type
BC-CGH-171409
Plastic Box Stainless Hinge Type BC-CGH-171409
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.

2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing

3. They can use for a long time by strengthening thickness and complementing makeup.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-CGH-171409
Product Name Plastic Box Stainless Hinge Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 5.51 inch (140 mm)
Width 6.69 inch (170 mm)
Depth 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 1414PHI6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details