BOXCO Inc. Plastic Box Stainless Hinge Type BC-CGH-142309

Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.
Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Stainless Hinge Type - BC-CGH-142309 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Stainless Hinge Type
BC-CGH-142309
Plastic Box Stainless Hinge Type BC-CGH-142309
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.

2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing

3. They can use for a long time by strengthening thickness and complementing makeup.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-CGH-142309
Product Name Plastic Box Stainless Hinge Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 9.06 inch (230 mm)
Width 5.51 inch (140 mm)
Depth 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; PC Enclosures
Shape Rectangular
Length 1.34 to 4.69 inch (34 to 119 mm)
View Details