BOXCO Inc. Plastic Box Screw Type BC-AGS-192818

Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability.
Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Screw Type - BC-AGS-192818 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Screw Type
BC-AGS-192818
Plastic Box Screw Type BC-AGS-192818
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel.

2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-AGS-192818
Product Name Plastic Box Screw Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 11.02 inch (280 mm)
Width 7.48 inch (190 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Modern Enclosures For Corner Mounted Electronics - SMART-CONTROL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 1.81 to 2.32 inch (45.97 to 58.93 mm)
View Details
Plastic IP66 and NEMA 4/4X/12K Enclosure - 198E-C0S4R - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details