BOXCO Inc. Plastic Box Stainless Hinge Type BC-CGH-152510

Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.
Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Stainless Hinge Type - BC-CGH-152510 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Stainless Hinge Type
BC-CGH-152510
Plastic Box Stainless Hinge Type BC-CGH-152510
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing 3. They can use for a long time by strengthening thickness and complementing makeup.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.

2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing

3. They can use for a long time by strengthening thickness and complementing makeup.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-CGH-152510
Product Name Plastic Box Stainless Hinge Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 9.84 inch (250 mm)
Width 5.91 inch (150 mm)
Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details