BOXCO Inc. Plastic Box Screw Type BC-AGS-193813

Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability.
Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Screw Type - BC-AGS-193813 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Screw Type
BC-AGS-193813
Plastic Box Screw Type BC-AGS-193813
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel.

2. Our enclosures produced in the four sides form in order to resist impact can guarantee outstanding durability.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-AGS-193813
Product Name Plastic Box Screw Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 14.96 inch (380 mm)
Width 7.48 inch (190 mm)
Depth 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
SMART CASES 5.512 X 2.469 X 1.201-BLACK - 70016889 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.51 inch (140 mm)
Width 2.47 inch (62.71 mm)
View Details