1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating.
2. Easy to separate the cover from the base for easy processing or printing.
3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid.
4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.
| BOXCO Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | BC-AGP-212113 |
| Product Name | Plastic Box Unit Hinge Type (P Series) |
| Type | Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature) |
| Shape | Square |
| Length | 8.27 inch (210 mm) |
| Width | 8.27 inch (210 mm) |
| Depth | 5.12 inch (130 mm) |