BOXCO Inc. Plastic Box Stainless Hinge Type BC-AGH-381918

Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.
Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Stainless Hinge Type - BC-AGH-381918 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Stainless Hinge Type
BC-AGH-381918
Plastic Box Stainless Hinge Type BC-AGH-381918
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.

2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type.

3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-AGH-381918
Product Name Plastic Box Stainless Hinge Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 7.48 inch (190 mm)
Width 14.96 inch (380 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details