BOXCO Inc. Plastic Box Stainless Hinge Type BC-ATH-191913

Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.
Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Stainless Hinge Type - BC-ATH-191913 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Stainless Hinge Type
BC-ATH-191913
Plastic Box Stainless Hinge Type BC-ATH-191913
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.

2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type.

3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-ATH-191913
Product Name Plastic Box Stainless Hinge Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Square
Length 7.48 inch (190 mm)
Width 7.48 inch (190 mm)
Depth 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details