Indium Corporation Datasheets for Conductive Compounds
Conductive compounds provide an electrically and/or thermally conductive path between components.
Conductive Compounds: Learn more
| Product Name | Notes |
|---|---|
| Indium Corporation’s Solder Thermal Interface Materials radically improve: Heat dissipation efficiency in electronic devices Thermal conductance for high power devices – with densities in excess of 1000 watts End-of-life performance... | |
| NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & reel. The kit consists of small preforms, including 0.5", 1", and 2" squares available in thicknesses... | |
| Packaged in tape & reel bundle packs and vacuum packed in a metallized bag. | |
| Several low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are non-toxic replacements for mercury. The gallium-based alloys have far lower vapor pressure than mercury, reducing... | |
| Several very low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are finding increased use in various applications as a replacement for toxic mercury, which has... | |
| The NanoFoil® Activation Kit includes: a 9V battery with ignition probe, metal tweezers, a steel wheel glass cutter, 2 sets of Sn-plated copper blocks, 6 pieces of 1.0" x 1.0"... | |
| The Thermal Interface Ribbon Kit includes 99.99% Indium ribbon that is 1.00" wide x thicknesses of: .002"/.006"/.010" by three feet of each. Also included is the 5RMA flux. | |
| Thermal interface materials are useful for a variety of applications, but solder thermal interface materials (sTIM) are especially suited to high-end device cooling. To improve package reliability, it is especially... | |
| Thickness of NanoFoil®: 40 microns Size of NanoFoil®: .5 inch squares Qty Per Bundle: 100 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & | |
| Thickness of NanoFoil®: 40 microns Size of NanoFoil®: 1 inch squares Qty Per Bundle: 50 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & | |
| Thickness of NanoFoil®: 40 microns Size of NanoFoil®: 2 inch squares Qty Per Bundle: 20 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & | |
| Thickness of NanoFoil®: 60 microns Size of NanoFoil®: .5 inch squares Qty Per Bundle: 100 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & | |
| Thickness of NanoFoil®: 60 microns Size of NanoFoil®: 1 inch squares Qty Per Bundle: 50 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & | |
| Thickness of NanoFoil®: 60 microns Size of NanoFoil®: 2 inch squares Qty Per Bundle: 20 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & |