Indium Corporation Datasheets for Inorganic Chemicals and Compounds
Inorganic chemicals, inorganic salts and inorganic compounds are substances of mineral origin that do not contain carbon in their molecular structure.
Inorganic Chemicals and Compounds: Learn more
| Product Name | Notes |
|---|---|
| Advantages of the Indium Sulfamate Bath - One of the easiest plating baths to operate and maintain - Proven formulation, capable of heavy production - Extremely stable operation and long... | |
| General Description: White powder with chraracteristic acetic odor having a needle like crystalline morphology Molecular Weight: 291.86 Theoretical Indium Content: 39.33% Actual Indium Content Range: 40%-45% Tap Density: <1 Purity:... | |
| General Information Molecular Weight: 517.81 %of Indium: 44.36% Specific Gravity: 3.438 gr/cc, Apparent density N.A. Crystalline Form: White gray powder, monoclinic prisms, hydroscopic Specific Heat: 0.129 cal/gram Degrees C (0-100... | |
| General Information Molecular Weight: 517.81 % of Indium : 44.36% Specific Gravity: 3.438 gr/cc, Apparent density N.A. Crystalline Form : white gray powder, monoclinic prisms, hydroscopic Specific Heat : 0.129... | |
| Product Characteristics Color: Greenish Yellow Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2g/cc) Nominal Tap Density: 0.8 gr/cc Nominal d50 particle size: 2 microns BET: 15 m2/gr | |
| Product Characteristics Color: Greenish Yellow Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2g/cc) Nominal Tap Density: 1.6 gr/cc Nominal d50 Particle Size: 15 microns BET: 2-3 m2/gr | |
| Product Characteristics Color: White Molecular Weight: 165.84 % of Indium (Fine): 64-67% % of Indium (Crystalline): 69.26% Apparent Density: 1.8gr/cc Nominal d50 particle size: 2 microns Safety Data: Available on... | |
| Product Characteristics Color: White Molecular Weight: 165.84 %of Indium (Fine): 64-67% % of Indium (Crystalline): 69.26% Apparent Density: 1.2 gr/cc Nominal d50 particle size: 20 microns Safety Data: Available on... | |
| Product Characteristics Color: Yellow Formula Weight: 277.64 (82.7% In, 17.3% O) Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2 g/cc) Nominal Tap Density: 1.4 gr/cc Nominal d50 Particle Size: 17 microns... | |
| Product Characteristics Color: Yellow Molecular Weight: 277.64 (82.7% IN, 17.3% O) Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2 g/cc) Nominal Tap Density: 1 gr/cc Nominal d50 Particle Size: 2.5 microns... | |
| Gallium oxide is the common term for gallium sesquioxide, or (Ga2O3). It is a white powder that consists of rod shaped crystals, with the ß-phase being the dominant crystalline phase. | |
| Gallium trichloride (GaCl3) dissolves in virtually all solvents and thus is the ideal precursor for gallium derivatives: Gallium trichloride is the starting material for making gallium-based metal-organic precursors. Tri-methyl gallium... | |
| Germanium dioxide (GeO2) is a white powder that is manufactured in both crystalline and amorphous forms. Germanium dioxide's refractive index (1.7) and its optical dispersion properties make it a useful... | |
| Germanium tetrachloride (GeCl4) is a colorless liquid. It is used as an intermediate in the production of purified germanium dioxide and germanium metal. GeCl4 is transparent to infrared light and... | |
| Indium nitrate (In(NO3)3) is a slightly off-white crystalline powder. It is odorless and dissolves freely in water and lower alcohols. It is available as an anhydrous powder and in hydrated... | |
| Indium sulfide (In2S3) is an orange-red to red colored powder with the sulfuric odor that is characteristic to all sulfides. It is insoluble in water and most organic solvents but... |