Indium Corporation Datasheets for Electrical and Electronic Resins
Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor applications.
Electrical and Electronic Resins: Learn more
| Product Name | Notes |
|---|---|
| Indium Corporation’s Solder Thermal Interface Materials radically improve: Heat dissipation efficiency in electronic devices Thermal conductance for high power devices – with densities in excess of 1000 watts End-of-life performance... | |
| NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & reel. The kit consists of small preforms, including 0.5", 1", and 2" squares available in thicknesses... | |
| Packaged in tape & reel bundle packs and vacuum packed in a metallized bag. | |
| Several low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are non-toxic replacements for mercury. The gallium-based alloys have far lower vapor pressure than mercury, reducing... | |
| Several very low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are finding increased use in various applications as a replacement for toxic mercury, which has... | |
| The NanoFoil® Activation Kit includes: a 9V battery with ignition probe, metal tweezers, a steel wheel glass cutter, 2 sets of Sn-plated copper blocks, 6 pieces of 1.0" x 1.0"... | |
| The Thermal Interface Ribbon Kit includes 99.99% Indium ribbon that is 1.00" wide x thicknesses of: .002"/.006"/.010" by three feet of each. Also included is the 5RMA flux. | |
| Thermal interface materials are useful for a variety of applications, but solder thermal interface materials (sTIM) are especially suited to high-end device cooling. To improve package reliability, it is especially... | |
| Thickness of NanoFoil®: 40 microns Size of NanoFoil®: .5 inch squares Qty Per Bundle: 100 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & | |
| Thickness of NanoFoil®: 40 microns Size of NanoFoil®: 1 inch squares Qty Per Bundle: 50 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & | |
| Thickness of NanoFoil®: 40 microns Size of NanoFoil®: 2 inch squares Qty Per Bundle: 20 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & | |
| Thickness of NanoFoil®: 60 microns Size of NanoFoil®: .5 inch squares Qty Per Bundle: 100 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & | |
| Thickness of NanoFoil®: 60 microns Size of NanoFoil®: 1 inch squares Qty Per Bundle: 50 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & | |
| Thickness of NanoFoil®: 60 microns Size of NanoFoil®: 2 inch squares Qty Per Bundle: 20 each NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & |