Indium Corporation Datasheets for Nanomaterials
Nanomaterials have features or particle sizes in the range of 1 to 100 nm.
Nanomaterials: Learn more
| Product Name | Notes |
|---|---|
| NanoFoil®, a nanotechnology material, is manufactured in a variety of forms including sheets and preforms. NanoFoil® sheets are available as standard or plated with solder. Common foil thicknesses are 40um,... | |
| NanoFoil®, a nanotechnology material, is used to simplify the sputtering target bonding process in a process called NanoBonding®. NanoBonding allows target bonders and target manufacturers to make reliable and repeatable... |