Indium Corporation Datasheets for Semiconducting Materials
Semiconductors (metalloids) or semiconductor materials are used to fabricate microelectronic and optoelectronic devices such as transistors, photodetectors or solar cells.
Semiconducting Materials: Learn more
| Product Name | Notes |
|---|---|
| Benefits Simple Efficient Customizable High throughput Simply Efficient Indium Corporation’s OnSpec CIG alloy sputtering targets, made from copper (Cu), indium (In), and gallium (Ga), are used to produce high-effi ciency... | |
| Germanium is a hard, brittle, grayish white element. It is transparent to infrared light, which makes it useful for optical materials. It is widely used as a semiconductor and an... | |
| Indium Corporation has mastered the art of building targets with copper, indium, and gallium. We specialize in copper-indium-galliu m (CIG) targets, as well as binary alloy targets like Cu-Ga and... | |
| Indium Corporation is a leading global supplier of pure gallium and gallium alloys and chemicals. Gallium metal is extracted as a byproduct during the production process for aluminum and zinc. | |
| Indium Corporation is the leading global supplier of commercial indium, high purity indium, indium fabrications, alloys, and chemicals. Indium metal is extracted from indium-bearing ore and is refined to various... | |
| Indium Corporation’s CuGa Alloy Sputtering Targets offer tight control of the final thin-film composition. This is due to our unique manufacturing process that results in a fine-grain monolithic material. Impurity... | |
| Indium Corporation’s Indium (In) Sputtering Targets offer tight control of the final thin-film composition. This is due to our unique manufacturing process that results in a fine grain monolithic material. | |
| Shot are round or tear-dropped shaped pieces of metal that are typically used as source materials for thin-film deposition. Examples include: filling vapor deposition crucibles or filling anode baskets with... |