Indium Corporation Datasheets for Nonferrous Metals and Alloys
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Nonferrous Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| "Our 6N5WCI (with controlled impurities) indium is refined for use in critical bulk crystal growth and in epitazial processes including molecular beam (MBE), liquid phase (LPE), and vapor phase (VPE)... | |
| Typical Analysis 99.99% Indium PPMWT Fe : 1-2 Ni : 2-6 Cu : 2-6 Cd : 5-10 Pb : 10-30 Sn : 10-25 Ti : 1-4 Analysis by OES *... | |
| Typical Indium Analysis 99.9% PPMWT Fe : 10-20 Ni : 5-20 Cu : 5-30 Cd : 50-100 Pb : 200-300 Sn : 50-200 Ti : 100-300 Analysis by OES *... | |
| Typical Indium Analysis 99.99% PPMWT Fe : 1-2 Ni : 2-6 Cu : 2-6 Cd : 5-10 Pb : 10-30 Sn : 10-25 Ti : 1-4 Analysis by OES *... | |
| Typical Indium Analysis 99.999% PPMWT Fe : 0.5 Ni : 1.0 Cu : 1.0 Cd : 1.0 Pb : 2.0 Sn : 2.5 Ti : 1.0 Analysis by OES *... | |
| Fusible alloys are materials that melt at less then 300°F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of... | |
| Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than... | |
| Gallium is a by-product of aluminum extracted during the processing of bauxite into alumina. It can also occasionally be found in Zn ore. We are a refiner and supplier of... | |
| Germanium is extracted from germanium bearing zinc ores or from certain coal ores, collecting the flue dusts after the burning process. It can occasionally be found in copper ores. We... | |
| Indium Corporation is a leading global supplier of pure tin, tin alloys, and compounds. Tin metal is primarily obtained from the mineral cassiterite (SnO2) and is extracted by roasting cassiterite... | |
| Indium metal has played a key role in technology advances since it was first investigated by Dr. William S. Murray in 1924 in Utica, NY, and with the creation of... | |
| Indium-tin alloys are useful where lower temperatures are required to protect heat-sensitive components and substrates. The indium-tin eutectic with a sharp melting point has excellent wettability on nonmetallic materials. It... | |
| Our 6N5WCI (with controlled impurities) indium is refined for use in critical bulk crystal growth and in epitazial processes including molecular beam (MBE), liquid phase (LPE), and vapor phase (VPE)... | |
| This purity is especially suited for the production of single crystal III-V compound semiconductors, such as Indium Phosphide used as substrates for fabrication of integrated circuits or discrete devices such... | |
| We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility... |