Thickness of NanoFoil®: 60 microns
Size of NanoFoil®: 1 inch squares
Qty Per Bundle: 50 each
NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & reel. The kit consists of small preforms, including 0.5", 1", and 2" squares available in thicknesses of 40 microns or 60 microns. The bundle kits are available in standard NanoFoil only; however, Sn-plated bundle kits will be available in the near future.
Thickness of NanoFoil®: 40 microns
Size of NanoFoil®: 2 inch squares
Qty Per Bundle: 20 each
NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & reel. The kit consists of small preforms, including 0.5", 1", and 2" squares available in thicknesses of 40 microns or 60 microns. The bundle kits are available in standard NanoFoil only; however, Sn-plated bundle kits will be available in the near future.
Thickness of NanoFoil®: 40 microns
Size of NanoFoil®: 1 inch squares
Qty Per Bundle: 50 each
NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & reel. The kit consists of small preforms, including 0.5", 1", and 2" squares available in thicknesses of 40 microns or 60 microns. The bundle kits are available in standard NanoFoil only; however, Sn-plated bundle kits will be available in the near future.
NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & reel. The kit consists of small preforms, including 0.5", 1", and 2" squares available in thicknesses of 40 microns or 60 microns. The bundle kits are available in standard NanoFoil only; however, Sn-plated bundle kits will be available in the near future.
Thickness of NanoFoil®: 40 microns
Size of NanoFoil®: .5 inch squares
Qty Per Bundle: 100 each
NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & reel. The kit consists of small preforms, including 0.5", 1", and 2" squares available in thicknesses of 40 microns or 60 microns. The bundle kits are available in standard NanoFoil only; however, Sn-plated bundle kits will be available in the near future.
Thickness of NanoFoil®: 60 microns
Size of NanoFoil®: 2 inch squares
Qty Per Bundle: 20 each
NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & reel. The kit consists of small preforms, including 0.5", 1", and 2" squares available in thicknesses of 40 microns or 60 microns. The bundle kits are available in standard NanoFoil only; however, Sn-plated bundle kits will be available in the near future.
Thickness of NanoFoil®: 60 microns
Size of NanoFoil®: .5 inch squares
Qty Per Bundle: 100 each
NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & reel. The kit consists of small preforms, including 0.5", 1", and 2" squares available in thicknesses of 40 microns or 60 microns. The bundle kits are available in standard NanoFoil only; however, Sn-plated bundle kits will be available in the near future.
The NanoFoil® Activation Kit includes: a 9V battery with ignition probe, metal tweezers, a steel wheel glass cutter, 2 sets of Sn-plated copper blocks, 6 pieces of 1.0" x 1.0" of NF40 (40 micron foil), and clamps.
Please note that the pieces that come with the NanoFoil® for Activation Kit will give you an additional 20 square inches. You need to order this in addition to the activation kit.
| Indium Corporation | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | NanoFoil® |
| Product Name | Bundle Kit 60 Microns x 1 Inch Squares |
| Industry | Semiconductors, IC's |