Marki Microwave LLC High Power 20GHz Limiter HLM-20BH

Description
The HLM-20BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 30 dBm IP3 and high 4 W power handling over a broad DC-20 GHz bandwidth. It offers low 1 dB insertion loss and excellent return 15 dB loss from DC through K band and has a typical 1 dB compression point of 15 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.
Request a Quote Datasheet
Description
The HLM-20BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 30 dBm IP3 and high 4 W power handling over a broad DC-20 GHz bandwidth. It offers low 1 dB insertion loss and excellent return 15 dB loss from DC through K band and has a typical 1 dB compression point of 15 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power 20GHz Limiter - HLM-20BH - Marki Microwave LLC
Morgan Hill, CA, United States
High Power 20GHz Limiter
HLM-20BH
High Power 20GHz Limiter HLM-20BH
The HLM-20BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 30 dBm IP3 and high 4 W power handling over a broad DC-20 GHz bandwidth. It offers low 1 dB insertion loss and excellent return 15 dB loss from DC through K band and has a typical 1 dB compression point of 15 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.

The HLM-20BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 30 dBm IP3 and high 4 W power handling over a broad DC-20 GHz bandwidth. It offers low 1 dB insertion loss and excellent return 15 dB loss from DC through K band and has a typical 1 dB compression point of 15 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Limiters
Product Number HLM-20BH
Product Name High Power 20GHz Limiter
Frequency Band 0.0 to 20000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HLM-40U, High Power 40GHz Limiter - HLM-40U - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Connectorized; connectorized
View Details
High Power DC - 10GHz Limiter - HLM-100001CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type bare-die
View Details
DC - 70GHz High Frequency Limiter - HLM-70ACH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 70000.0 MHz
Package Type bare-die
View Details
HLM-40PSM, DC - 40GHz Surface Mount Limiter - HLM-40PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Surface Mount; surface-mount
View Details