Marki Microwave LLC DC - 67 GHz High Frequency Limiter HLM-67ABH

Description
The HLM-67ABH is a wide DC-67 GHz bandwidth GaAs Schottky diode signal limiter featuring high +27 dBm IP3 and high 1 W power handling. It offers low 1.35 dB typical insertion loss and excellent 19 dB typical return loss from DC through V band and has a typical 1 dB compression point of +8 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.
Request a Quote Datasheet
Description
The HLM-67ABH is a wide DC-67 GHz bandwidth GaAs Schottky diode signal limiter featuring high +27 dBm IP3 and high 1 W power handling. It offers low 1.35 dB typical insertion loss and excellent 19 dB typical return loss from DC through V band and has a typical 1 dB compression point of +8 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 67 GHz High Frequency Limiter - HLM-67ABH - Marki Microwave LLC
Morgan Hill, CA, United States
DC - 67 GHz High Frequency Limiter
HLM-67ABH
DC - 67 GHz High Frequency Limiter HLM-67ABH
The HLM-67ABH is a wide DC-67 GHz bandwidth GaAs Schottky diode signal limiter featuring high +27 dBm IP3 and high 1 W power handling. It offers low 1.35 dB typical insertion loss and excellent 19 dB typical return loss from DC through V band and has a typical 1 dB compression point of +8 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.

The HLM-67ABH is a wide DC-67 GHz bandwidth GaAs Schottky diode signal limiter featuring high +27 dBm IP3 and high 1 W power handling. It offers low 1.35 dB typical insertion loss and excellent 19 dB typical return loss from DC through V band and has a typical 1 dB compression point of +8 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Limiters
Product Number HLM-67ABH
Product Name DC - 67 GHz High Frequency Limiter
Frequency Band 0.0 to 67000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 70GHz High Frequency Limiter - HLM-70ACH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 70000.0 MHz
Package Type bare-die
View Details
HLM-8010CSP1, DC - 40GHz Surface Mount Limiter - HLM-8010CSP1 - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Surface Mount; surface-mount
View Details
High Power DC - 10GHz Limiter - HLM-100001CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type bare-die
View Details
HLM-40PSM, DC - 40GHz Surface Mount Limiter - HLM-40PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Surface Mount; surface-mount
View Details