The Sauereisen Fast-Trak Lining Series is a fiber-reinforced lining system specifically designed to protect concrete, steel
or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand the bleaches, liquors and other corrosive substances that attack unprotected trenches, sumps and chests in paper mills. Depending on the chemical and temperature environment, Fast-Trak is available in either vinyl ester or novolak epoxy formulations which are used with an appropriate Sauereisen Primer.
A monolithic lining applied by airless spray, the Fast-Trak system may be used to restore deteriorated tile linings that would otherwise require extensive demolition, re-pointing and replacement. Downtime of the Fast-Trak installation is minimized by the ability to coat existing tile structures with a uniform thickness of corrosion-resistant material. Since spray installations proceed at a much quicker rate than re-pointing or construction by the tile setter's method, pulp & paper infrastructure can return to service in a fraction of the time.
Fast-Trak is also ideal for new construction because it eliminates the possibility of disbonded tile falling into processing liquids and subsequently damaging plant equipment.
| Sauereisen, Inc. | |
|---|---|
| Product Category | Cement, Concrete, and Mortar |
| Product Number | No. 441 |
| Product Name | Fast-Trak VE Lining |
| Bond & Processing | PolymerBond; VinylEster / Polyester |
| Technology / Cure Type | Heat Setting or Thermoset; Two or More Components; Chemical |
| Applications | Flooring |
| Features | Fiber Reinforced |
| Cement / Raw Material Form | Liner or Lining System |