Sauereisen, Inc. Furan Resin Mortar/Grout No. 21

Description
Sauereisen Furan Resin Mortar/Grout No. 21 is a two-component bonding mortar/grout for chemical resistant masonry units and quarry tile. No. 21 and chemical resistant masonry units used with a suitable membrane form a complete system to protect concrete and steel substrates from attack by corrosive chemicals and physical abuse. No. 21 is used in the construction of floors, sumps, trenches, tanks, vessels and bleach towers in chemical processing; food & beverage plants; dairies; laboratories; textile, steel and pulp & paper mills. No. 21 has excellent resistance to a wide range of acids (including hydrofluoric) alkalies and most solvents up to 350oF. No. 21 is not recommended for exposure to hypochlorites or oxidizing agents such as nitric, chromic acid or sulfuric acid greater than 50%. Refer to Sauereisen's Chemical Resistance Chart for specific service conditions. No. 21 complies with ASTM C-395, "Standard Specification for Chemical-Resistant Resin Mortars," and ASTM C-658, "Standard Specification for Chemical-Resistant Grouts." It can be used in accordance with ASTM C-399, "Standard Practice for Use of Chemical-Resistant Resin Mortars," and ANSI/ASTM C-723, "Standard Practice for Chemical-Resistant Tile or Brick Grouts." Sauereisen Furan Resin Mortar/Grout No. 21 is authorized by USDA for use in federally inspected meat and poultry plants.
Description
Sauereisen Furan Resin Mortar/Grout No. 21 is a two-component bonding mortar/grout for chemical resistant masonry units and quarry tile. No. 21 and chemical resistant masonry units used with a suitable membrane form a complete system to protect concrete and steel substrates from attack by corrosive chemicals and physical abuse. No. 21 is used in the construction of floors, sumps, trenches, tanks, vessels and bleach towers in chemical processing; food & beverage plants; dairies; laboratories; textile, steel and pulp & paper mills. No. 21 has excellent resistance to a wide range of acids (including hydrofluoric) alkalies and most solvents up to 350oF. No. 21 is not recommended for exposure to hypochlorites or oxidizing agents such as nitric, chromic acid or sulfuric acid greater than 50%. Refer to Sauereisen's Chemical Resistance Chart for specific service conditions. No. 21 complies with ASTM C-395, "Standard Specification for Chemical-Resistant Resin Mortars," and ASTM C-658, "Standard Specification for Chemical-Resistant Grouts." It can be used in accordance with ASTM C-399, "Standard Practice for Use of Chemical-Resistant Resin Mortars," and ANSI/ASTM C-723, "Standard Practice for Chemical-Resistant Tile or Brick Grouts." Sauereisen Furan Resin Mortar/Grout No. 21 is authorized by USDA for use in federally inspected meat and poultry plants.

Suppliers

Company
Product
Description
Supplier Links
Furan Resin Mortar/Grout - No. 21 - Sauereisen, Inc.
Pittsburgh, PA, USA
Furan Resin Mortar/Grout
No. 21
Furan Resin Mortar/Grout No. 21
Sauereisen Furan Resin Mortar/Grout No. 21 is a two-component bonding mortar/grout for chemical resistant masonry units and quarry tile. No. 21 and chemical resistant masonry units used with a suitable membrane form a complete system to protect concrete and steel substrates from attack by corrosive chemicals and physical abuse. No. 21 is used in the construction of floors, sumps, trenches, tanks, vessels and bleach towers in chemical processing; food & beverage plants; dairies; laboratories; textile, steel and pulp & paper mills. No. 21 has excellent resistance to a wide range of acids (including hydrofluoric) alkalies and most solvents up to 350oF. No. 21 is not recommended for exposure to hypochlorites or oxidizing agents such as nitric, chromic acid or sulfuric acid greater than 50%. Refer to Sauereisen's Chemical Resistance Chart for specific service conditions. No. 21 complies with ASTM C-395, "Standard Specification for Chemical-Resistant Resin Mortars," and ASTM C-658, "Standard Specification for Chemical-Resistant Grouts." It can be used in accordance with ASTM C-399, "Standard Practice for Use of Chemical-Resistant Resin Mortars," and ANSI/ASTM C-723, "Standard Practice for Chemical-Resistant Tile or Brick Grouts." Sauereisen Furan Resin Mortar/Grout No. 21 is authorized by USDA for use in federally inspected meat and poultry plants.

Sauereisen Furan Resin Mortar/Grout No. 21 is a two-component bonding mortar/grout for chemical resistant masonry units and quarry tile. No. 21 and chemical resistant masonry units used with a suitable membrane form a complete system to protect concrete and steel substrates from attack by corrosive chemicals
and physical abuse.

No. 21 is used in the construction of floors, sumps, trenches, tanks, vessels and bleach towers in chemical processing; food & beverage plants; dairies; laboratories; textile, steel and pulp & paper mills. No. 21 has excellent resistance to a wide range of acids (including hydrofluoric) alkalies and most solvents up to
350oF. No. 21 is not recommended for exposure to hypochlorites or oxidizing agents such as nitric, chromic acid or sulfuric acid greater than 50%. Refer to Sauereisen's Chemical Resistance Chart for specific service conditions.

No. 21 complies with ASTM C-395, "Standard Specification for Chemical-Resistant Resin Mortars," and ASTM C-658, "Standard Specification for Chemical-Resistant Grouts." It can be used in accordance with ASTM C-399, "Standard Practice for Use of Chemical-Resistant Resin Mortars," and ANSI/ASTM C-723, "Standard Practice for Chemical-Resistant Tile or Brick Grouts."

Sauereisen Furan Resin Mortar/Grout No. 21 is authorized by USDA for use in federally inspected meat and poultry plants.

Supplier's Site

Technical Specifications

  Sauereisen, Inc.
Product Category Cement, Concrete, and Mortar
Product Number No. 21
Product Name Furan Resin Mortar/Grout
Bond & Processing PolymerBond
Technology / Cure Type Heat Setting or Thermoset; Two or More Components; Chemical
Applications Flooring
Cement / Raw Material Form Caulk, Grout or Filler; Mortar
Shape Specialty Shape / Other Form
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 2000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Technology / Cure Type Air
Applications Foundry / Metal Processing
Cement / Raw Material Form Cement or Binder
View Details
SAN-EARTH Conductive Cement - M5C - Sankosha U.S.A., Inc.
Specs
Cement / Raw Material Form Cement or Binder
View Details
Solvent Cement - 96010 - Minerallac Company
Minerallac Company
Specs
Applications BuildingConstruction
Cement / Raw Material Form Cement or Binder
Cure Temperature 105 F (40.56 C)
View Details
Two Component Inorganic Mortar - PC® 80 M - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Bond & Processing FOAMGLAS®
Applications Used to Adhere FOAMGLAS® Cellular Glass to Itself Within a Large Temperature Range
Features Troweling / Patching
View Details